Vishay Intertechnology, Inc. RES 86.6 OHM 1/8W 1% 0805 SMD CRCW080586R6FKTA

Description
RES 86.6ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 86.6ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/8W 1% 0805 SMD - CRCW080586R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/8W 1% 0805 SMD
CRCW080586R6FKTA
RES 86.6 OHM 1/8W 1% 0805 SMD CRCW080586R6FKTA
RES 86.6ohm 1/8W 1% 0805 SMD

RES 86.6ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080586R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080586R6FKTA-ND
Chip Resistor - Surface Mount CRCW080586R6FKTA-ND
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 86.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 86.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5363
Resistor, Thick Film, 86.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5363
RESISTOR, THICK FILM, 86.6 OHM, 125mW, 1%, FULL REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 86.6 OHM, 125mW, 1%, FULL REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080586R6FKTA CRCW080586R6FKTA-ND 07J5363
Product Name RES 86.6 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 86.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details