Vishay Precision Group Chip Resistor - Surface Mount CRCW080586R6FKEBC

Description
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080586R6FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080586R6FKEBC-ND
Chip Resistor - Surface Mount CRCW080586R6FKEBC-ND
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 86R6 1% Et5 E3 Rohs Compliant Vishay - 59AC4980 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 86R6 1% Et5 E3 Rohs Compliant Vishay
59AC4980
D12/crcw0805-C 100 86R6 1% Et5 E3 Rohs Compliant Vishay 59AC4980
D12/CRCW0805-C 100 86R6 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 86R6 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080586R6FKEBC-ND 59AC4980
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 86R6 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details