Vishay Intertechnology, Inc. RES 86.6 OHM .33W 1% 0805 SMD CRCW080586R6FKEAHP

Description
RES 86.6ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 86.6ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM .33W 1% 0805 SMD - CRCW080586R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM .33W 1% 0805 SMD
CRCW080586R6FKEAHP
RES 86.6 OHM .33W 1% 0805 SMD CRCW080586R6FKEAHP
RES 86.6ohm .33W 1% 0805 SMD

RES 86.6ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080586R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080586R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW080586R6FKEAHP-ND
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080586R6FKEAHP CRCW080586R6FKEAHP-ND
Product Name RES 86.6 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details