Vishay Precision Group Chip Resistor - Surface Mount CRCW080586R6FKEA

Description
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-86.6CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6CTR-ND
Chip Resistor - Surface Mount 541-86.6CTR-ND
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6CDKR-ND
Chip Resistor - Surface Mount 541-86.6CDKR-ND
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6CCT-ND
Chip Resistor - Surface Mount 541-86.6CCT-ND
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 86.6ohms 1% 100ppm - CRCW080586R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 86.6ohms 1% 100ppm
CRCW080586R6FKEA
Thick Film Resistors - SMD 1/8watt 86.6ohms 1% 100ppm CRCW080586R6FKEA
Thick Film Resistors - SMD 1/8watt 86.6ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 86.6ohms 1% 100ppm

Supplier's Site
Thick Film Resistor, 86.6 Ohm, 125Mw, 1%; Resistance Vishay - 53K0518 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 86.6 Ohm, 125Mw, 1%; Resistance Vishay
53K0518
Thick Film Resistor, 86.6 Ohm, 125Mw, 1%; Resistance Vishay 53K0518
THICK FILM RESISTOR, 86.6 OHM, 125mW, 1%; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 86.6 OHM, 125mW, 1%; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4691
Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4691
RES, THICK FILM, 86R6, 1%, 0.125W, 0805, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.125W, 0805, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-86.6CTR-ND CRCW080586R6FKEA 53K0518
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 86.6ohms 1% 100ppm Thick Film Resistor, 86.6 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers