Vishay Precision Group Chip Resistor - Surface Mount CRCW080586K6FKEA

Description
86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-86.6KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KCDKR-ND
Chip Resistor - Surface Mount 541-86.6KCDKR-ND
86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KCCT-ND
Chip Resistor - Surface Mount 541-86.6KCCT-ND
86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KCTR-ND
Chip Resistor - Surface Mount 541-86.6KCTR-ND
86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 86.6Kohms 1% 100ppm - CRCW080586K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 86.6Kohms 1% 100ppm
CRCW080586K6FKEA
Thick Film Resistors - SMD 1/8watt 86.6Kohms 1% 100ppm CRCW080586K6FKEA
Thick Film Resistors - SMD 1/8watt 86.6Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 86.6Kohms 1% 100ppm

Supplier's Site
RES SMD 86.6K OHM 1% 1/8W 0805 - 873-CRCW080586K6FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 86.6K OHM 1% 1/8W 0805
873-CRCW080586K6FKEA
RES SMD 86.6K OHM 1% 1/8W 0805 873-CRCW080586K6FKEA
RES SMD 86.6K OHM 1% 1/8W 0805

RES SMD 86.6K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Vishay - 89M6835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Vishay
89M6835
Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Vishay 89M6835
RES, THICK FILM, 86K6, 1%, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 86K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4690
Res, Thick Film, 86K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4690
RES, THICK FILM, 86K6, 1%, 0.125W, 0805, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.125W, 0805, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-86.6KCDKR-ND CRCW080586K6FKEA 873-CRCW080586K6FKEA 89M6835
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 86.6Kohms 1% 100ppm RES SMD 86.6K OHM 1% 1/8W 0805 Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers