Vishay Precision Group Chip Resistor - Surface Mount CRCW0805866RFKEA

Description
866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-866CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866CDKR-ND
Chip Resistor - Surface Mount 541-866CDKR-ND
866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866CCT-ND
Chip Resistor - Surface Mount 541-866CCT-ND
866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866CTR-ND
Chip Resistor - Surface Mount 541-866CTR-ND
866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW0805866RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW0805866RFKEA
SMD 8W Resistor 52-CRCW0805866RFKEA
866R 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805866RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805866RFKEA can be used for catalog matching and distributor lookup.

866R 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805866RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805866RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805866RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805866RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805866RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 866R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4693
Res, Thick Film, 866R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4693
RES, THICK FILM, 866R, 1%, 0.125W, 0805, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.125W, 0805, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 866R, 1%, 0.125W, 0805; Resistance Vishay - 53K0520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.125W, 0805; Resistance Vishay
53K0520
Res, Thick Film, 866R, 1%, 0.125W, 0805; Resistance Vishay 53K0520
RES, THICK FILM, 866R, 1%, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
D12/crcw0805 100 866R 1% Et1 E3 Vishay - 84AC1162 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 866R 1% Et1 E3 Vishay
84AC1162
D12/crcw0805 100 866R 1% Et1 E3 Vishay 84AC1162
D12/CRCW0805 100 866R 1% ET1 E3

D12/CRCW0805 100 866R 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-866CDKR-ND 52-CRCW0805866RFKEA CRCW0805866RFKEA 42K4693 53K0520 84AC1162
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 866R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 866R, 1%, 0.125W, 0805; Resistance Vishay D12/crcw0805 100 866R 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details