Vishay Intertechnology, Inc. RES, 8.66K OHM 1/10W 1% SMT 0805 CRCW08058661F

Description
RES, 8.66Kohm 1/10W 1% SMT 0805
Request a Quote
Description
RES, 8.66Kohm 1/10W 1% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 8.66K OHM 1/10W 1% SMT 0805 - CRCW08058661F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.66K OHM 1/10W 1% SMT 0805
CRCW08058661F
RES, 8.66K OHM 1/10W 1% SMT 0805 CRCW08058661F
RES, 8.66Kohm 1/10W 1% SMT 0805

RES, 8.66Kohm 1/10W 1% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08058661F
Product Name RES, 8.66K OHM 1/10W 1% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details