Vishay Precision Group Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm CRCW080584K5FKTA

Description
Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm - CRCW080584K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm
CRCW080584K5FKTA
Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm CRCW080584K5FKTA
Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080584K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080584K5FKTA-ND
Chip Resistor - Surface Mount CRCW080584K5FKTA-ND
84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5360
Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5360
RES, THICK FILM, 84K5, 1%, 0.125W, 0805, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 84K5, 1%, 0.125W, 0805, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080584K5FKTA CRCW080584K5FKTA-ND 07J5360
Product Name Thick Film Resistors - SMD 1/8watt 84.5Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers