Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080584K5FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080584K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080584K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080584K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW080584K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080584K5FKEA
Automotive 125mW 150V Resistor 52-CRCW080584K5FKEA
0805 Thick Film Resistor, 84.5kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080584K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080584K5FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 84.5kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080584K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080584K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-84.5KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5KCDKR-ND
Chip Resistor - Surface Mount 541-84.5KCDKR-ND
84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5KCCT-ND
Chip Resistor - Surface Mount 541-84.5KCCT-ND
84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5KCTR-ND
Chip Resistor - Surface Mount 541-84.5KCTR-ND
84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080584K5FKEA
915915-CRCW080584K5FKEA
Chip Resistor - Surface Mount - CRCW080584K5FKEA 915915-CRCW080584K5FKEA
Manufacturer: Vishay Win Source Part Number: 915915-CRCW080584K5F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-84.5KCTR, 541-84.5KCCT, D12/CRCW0805 100 84K5 1% ET1 E3, 541-84.5KCDKR

Manufacturer: Vishay
Win Source Part Number: 915915-CRCW080584K5FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-84.5KCTR, 541-84.5KCCT, D12/CRCW0805 100 84K5 1% ET1 E3, 541-84.5KCDKR

Buy Now Datasheet
Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4686
Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4686
RES, THICK FILM, 84K5, 1%, 0.125W, 0805, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.125W, 0805, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4812 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4812
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4812
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 84.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 84.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080584K5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080584K5FKEA
Chip Resistor - Surface Mount CRCW080584K5FKEA
RES SMD 84.5K OHM 1% 1/8W 0805

RES SMD 84.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080584K5FKEA 52-CRCW080584K5FKEA 541-84.5KCDKR-ND 915915-CRCW080584K5FKEA 42K4686 27W4812 CRCW080584K5FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW080584K5FKEA Res, Thick Film, 84K5, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 84500 ohms 84500 ohms 84500 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details