Vishay Precision Group RES 845 OHM 1/8W 1% 0805 SMD CRCW0805845RFKTA

Description
RES 845ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 845ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W 1% 0805 SMD - CRCW0805845RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W 1% 0805 SMD
CRCW0805845RFKTA
RES 845 OHM 1/8W 1% 0805 SMD CRCW0805845RFKTA
RES 845ohm 1/8W 1% 0805 SMD

RES 845ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805845RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805845RFKTA-ND
Chip Resistor - Surface Mount CRCW0805845RFKTA-ND
845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay - 92B7479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay
92B7479
Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay 92B7479
RES, THICK FILM, 845R, 1%, 0.125W, 0805; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 845R, 1%, 0.125W, 0805; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805845RFKTA CRCW0805845RFKTA-ND 92B7479
Product Name RES 845 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details