Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805845KFKTA

Description
845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805845KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805845KFKTA-ND
Chip Resistor - Surface Mount CRCW0805845KFKTA-ND
845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805845KFKTA - CRCW0805845KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805845KFKTA
CRCW0805845KFKTA
CRCW0805845KFKTA CRCW0805845KFKTA
CRCW0805845KFKTA

CRCW0805845KFKTA

Supplier's Site
Resistor, Thick Film, 845Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 845Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5361
Resistor, Thick Film, 845Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5361
RESISTOR, THICK FILM, 845KOHM, 125mW, 1%, FULL REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 845KOHM, 125mW, 1%, FULL REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805845KFKTA-ND CRCW0805845KFKTA 07J5361
Product Name Chip Resistor - Surface Mount CRCW0805845KFKTA Resistor, Thick Film, 845Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers