Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805845KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805845KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805845KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805845KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-845KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845KCDKR-ND
Chip Resistor - Surface Mount 541-845KCDKR-ND
845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845KCCT-ND
Chip Resistor - Surface Mount 541-845KCCT-ND
845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845KCTR-ND
Chip Resistor - Surface Mount 541-845KCTR-ND
845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 845K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4688
Res, Thick Film, 845K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4688
RES, THICK FILM, 845K, 1%, 0.125W, 0805, REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.125W, 0805, REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 845K, 1%, 0.125W, 0805; Resistance Vishay - 53K0516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.125W, 0805; Resistance Vishay
53K0516
Res, Thick Film, 845K, 1%, 0.125W, 0805; Resistance Vishay 53K0516
RES, THICK FILM, 845K, 1%, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805845KFKEA 541-845KCDKR-ND 42K4688
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:845kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 845K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details