Vishay Intertechnology, Inc. RSM, TKF 845 1/8W 1% 0805 CRCW08058450FRT1

Description
RSM, TKF 845 1/8W 1% 0805
Request a Quote
Description
RSM, TKF 845 1/8W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 845 1/8W 1% 0805 - CRCW08058450FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 845 1/8W 1% 0805
CRCW08058450FRT1
RSM, TKF 845 1/8W 1% 0805 CRCW08058450FRT1
RSM, TKF 845 1/8W 1% 0805

RSM, TKF 845 1/8W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08058450FRT1
Product Name RSM, TKF 845 1/8W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details