Vishay Intertechnology, Inc. RES 82.5 OHM .33W 1% 0805 SMD CRCW080582R5FKEAHP

Description
RES 82.5ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 82.5ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM .33W 1% 0805 SMD - CRCW080582R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM .33W 1% 0805 SMD
CRCW080582R5FKEAHP
RES 82.5 OHM .33W 1% 0805 SMD CRCW080582R5FKEAHP
RES 82.5ohm .33W 1% 0805 SMD

RES 82.5ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW080582R5FKEAHP-ND
82.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080582R5FKEAHP CRCW080582R5FKEAHP-ND
Product Name RES 82.5 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers