Vishay Intertechnology, Inc. RES 82 OHM .33W 5% 0805 SMD CRCW080582R0JNEAHP

Description
RES 82ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 82ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM .33W 5% 0805 SMD - CRCW080582R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM .33W 5% 0805 SMD
CRCW080582R0JNEAHP
RES 82 OHM .33W 5% 0805 SMD CRCW080582R0JNEAHP
RES 82ohm .33W 5% 0805 SMD

RES 82ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582R0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582R0JNEAHP-ND
Chip Resistor - Surface Mount CRCW080582R0JNEAHP-ND
82 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080582R0JNEAHP CRCW080582R0JNEAHP-ND
Product Name RES 82 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details