Vishay Precision Group Chip Resistor - Surface Mount CRCW080582R0JNEAC

Description
82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080582R0JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582R0JNEAC-ND
Chip Resistor - Surface Mount CRCW080582R0JNEAC-ND
82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 200 82R 5% Et1 E3 Rohs Compliant Vishay - 59AC4953 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 82R 5% Et1 E3 Rohs Compliant Vishay
59AC4953
D12/crcw0805-C 200 82R 5% Et1 E3 Rohs Compliant Vishay 59AC4953
D12/CRCW0805-C 200 82R 5% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 200 82R 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582R0JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080582R0JNEAC
Chip Resistor - Surface Mount CRCW080582R0JNEAC
RES 82 OHM 5% 1/8W 0805

RES 82 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080582R0JNEAC-ND 59AC4953 CRCW080582R0JNEAC
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 200 82R 5% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details