Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm CRCW080582R0JNEA

Description
Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm - CRCW080582R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm
CRCW080582R0JNEA
Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm CRCW080582R0JNEA
Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-82ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82ACT-ND
Chip Resistor - Surface Mount 541-82ACT-ND
82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82ADKR-ND
Chip Resistor - Surface Mount 541-82ADKR-ND
82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82ATR-ND
Chip Resistor - Surface Mount 541-82ATR-ND
82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080582R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080582R0JNEA
Chip Resistor - Surface Mount CRCW080582R0JNEA
RES SMD 82 OHM 5% 1/8W 0805

RES SMD 82 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080582R0JNEA 541-82ACT-ND CRCW080582R0JNEA
Product Name Thick Film Resistors - SMD 1/8watt 82ohms 5% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details