Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080582R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4809
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4809
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4809
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details