Vishay Precision Group Surface Mount Resistors CRCW080582R0FKEA

Description
Vishay CRCW080582R0FKEA
Request a Quote Datasheet
Description
Vishay CRCW080582R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791709
Surface Mount Resistors 6791709
Vishay CRCW080582R0FKEA

Vishay CRCW080582R0FKEA

Supplier's Site
Surface Mount Resistors - 6791709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791709P
Surface Mount Resistors 6791709P
Vishay CRCW080582R0FKEA

Vishay CRCW080582R0FKEA

Supplier's Site
Surface Mount Resistors - 1825449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825449
Surface Mount Resistors 1825449
Vishay CRCW080582R0FKEA

Vishay CRCW080582R0FKEA

Supplier's Site
Surface Mount Resistors - 1694775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694775
Surface Mount Resistors 1694775
Vishay CRCW080582R0FKEA

Vishay CRCW080582R0FKEA

Supplier's Site
Thick Film Resistors - SMD 1/8watt 82ohms 1% 100ppm - CRCW080582R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 82ohms 1% 100ppm
CRCW080582R0FKEA
Thick Film Resistors - SMD 1/8watt 82ohms 1% 100ppm CRCW080582R0FKEA
Thick Film Resistors - SMD 1/8watt 82ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 82ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-82.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0CCT-ND
Chip Resistor - Surface Mount 541-82.0CCT-ND
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0CDKR-ND
Chip Resistor - Surface Mount 541-82.0CDKR-ND
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0CTR-ND
Chip Resistor - Surface Mount 541-82.0CTR-ND
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
±1% 82Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW080582R0FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 82Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW080582R0FKEA
±1% 82Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW080582R0FKEA
±1% 82Ω 0805 Chip Resistor - Surface Mount ROHS

±1% 82Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 82R, 1%, 0.125W, 0805; Resistance Vishay - 53K0505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 0.125W, 0805; Resistance Vishay
53K0505
Res, Thick Film, 82R, 1%, 0.125W, 0805; Resistance Vishay 53K0505
RES, THICK FILM, 82R, 1%, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 42K4683 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
42K4683
Thick Film Chip Resistor, Full Reel; Resistance Vishay 42K4683
Thick Film Chip Resistor, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791709 6791709P CRCW080582R0FKEA 541-82.0CCT-ND 17930-CRCW080582R0FKEA 53K0505
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/8watt 82ohms 1% 100ppm Chip Resistor - Surface Mount ±1% 82Ω 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 82R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details