Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080582K5FKTB

Description
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080582K5FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582K5FKTB-ND
Chip Resistor - Surface Mount CRCW080582K5FKTB-ND
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% - CRCW080582K5FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%
CRCW080582K5FKTB
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% CRCW080582K5FKTB
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%

Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582K5FKTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080582K5FKTB
Chip Resistor - Surface Mount CRCW080582K5FKTB
RES SMD 82.5K OHM 1% 1/8W 0805

RES SMD 82.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor,metal Glaze,82.5Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J2389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,82.5Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J2389
Resistor,metal Glaze,82.5Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J2389
Resistor,Metal Glaze,82.5KOhms,150W V,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,82.5KOhms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080582K5FKTB-ND CRCW080582K5FKTB CRCW080582K5FKTB 65J2389
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,82.5Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details