Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080582K5FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080582K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080582K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080582K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080582K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080582K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080582K5FKTACT-ND
RES SMD 82.5K OHM 1% 1/8W 0805

RES SMD 82.5K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080582K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080582K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080582K5FKTADKR-ND
RES SMD 82.5K OHM 1% 1/8W 0805

RES SMD 82.5K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080582K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080582K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080582K5FKTATR-ND
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5354
Res, Thick Film, 82K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5354
RES, THICK FILM, 82K5, 1%, 0.125W, 0805, REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 82K5, 1%, 0.125W, 0805, REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080582K5FKTA 541-CRCW080582K5FKTACT-ND 07J5354
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 82K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details