Vishay Precision Group Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% CRCW080582K5FKEB

Description
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% - CRCW080582K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%
CRCW080582K5FKEB
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% CRCW080582K5FKEB
Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%

Thick Film Resistors - SMD 1/8watt 82.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582K5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582K5FKEB-ND
Chip Resistor - Surface Mount CRCW080582K5FKEB-ND
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 82K5 1% Et5 E3 Rohs Compliant Vishay - 49P1673 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 82K5 1% Et5 E3 Rohs Compliant Vishay
49P1673
D12/crcw0805 100 82K5 1% Et5 E3 Rohs Compliant Vishay 49P1673
D12/CRCW0805 100 82K5 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 82K5 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080582K5FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080582K5FKEB
Resistors - Chip Resistor - Surface Mount CRCW080582K5FKEB
RES SMD 82.5K OHM 1% 1/8W 0805

RES SMD 82.5K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080582K5FKEB CRCW080582K5FKEB-ND 49P1673 CRCW080582K5FKEB
Product Name Thick Film Resistors - SMD 1/8watt 82.5Kohms 1% Chip Resistor - Surface Mount D12/crcw0805 100 82K5 1% Et5 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 82500 ohms 82500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details