Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080582K0JNEB

Description
82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080582K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582K0JNEB-ND
Chip Resistor - Surface Mount CRCW080582K0JNEB-ND
82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/8watt 82Kohms 5% - CRCW080582K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 82Kohms 5%
CRCW080582K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 82Kohms 5% CRCW080582K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 82Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 82Kohms 5%

Supplier's Site
D12/crcw0805 200 82K 5% Et5 E3 Rohs Compliant Vishay - 49P1671 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 82K 5% Et5 E3 Rohs Compliant Vishay
49P1671
D12/crcw0805 200 82K 5% Et5 E3 Rohs Compliant Vishay 49P1671
D12/CRCW0805 200 82K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 82K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080582K0JNEB-ND CRCW080582K0JNEB 49P1671
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/8watt 82Kohms 5% D12/crcw0805 200 82K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details