Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080582K0FKTC

Description
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080582K0FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582K0FKTC-ND
Chip Resistor - Surface Mount CRCW080582K0FKTC-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080582K0FKTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080582K0FKTC
Chip Resistor - Surface Mount CRCW080582K0FKTC
RES SMD 82K OHM 1% 1/8W 0805

RES SMD 82K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 82K 1% 100 Rt6 Rohs Compliant Vishay - 49P1670 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 82K 1% 100 Rt6 Rohs Compliant Vishay
49P1670
Crcw0805 82K 1% 100 Rt6 Rohs Compliant Vishay 49P1670
CRCW0805 82K 1% 100 RT6 ROHS COMPLIANT: NO

CRCW0805 82K 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW080582K0FKTC-ND CRCW080582K0FKTC 49P1670
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 82K 1% 100 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details