Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW080582K0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW080582K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW080582K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW080582K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080582K0FKTA-ND
Chip Resistor - Surface Mount CRCW080582K0FKTA-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 82Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5350
Resistor, Thick Film, 82Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5350
RESISTOR, THICK FILM, 82KOHM, 125mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 82KOHM, 125mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080582K0FKTA CRCW080582K0FKTA-ND 07J5350
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Resistor, Thick Film, 82Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details