Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805825RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805825RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805825RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805825RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805825RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805825RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805825RFKTATR-ND
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805825RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805825RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805825RFKTACT-ND
RES SMD 825 OHM 1% 1/8W 0805

RES SMD 825 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805825RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805825RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805825RFKTADKR-ND
RES SMD 825 OHM 1% 1/8W 0805

RES SMD 825 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay - 92B7462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay
92B7462
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay 92B7462
RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5352
Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5352
RES, THICK FILM, 825R, 1%, 0.125W, 0805, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825R, 1%, 0.125W, 0805, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805825RFKTA 541-CRCW0805825RFKTATR-ND 92B7462 07J5352
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers