Vishay Intertechnology, Inc. RES 825 OHM .33W 1% 0805 SMD CRCW0805825RFKEAHP

Description
RES 825ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 825ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM .33W 1% 0805 SMD - CRCW0805825RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM .33W 1% 0805 SMD
CRCW0805825RFKEAHP
RES 825 OHM .33W 1% 0805 SMD CRCW0805825RFKEAHP
RES 825ohm .33W 1% 0805 SMD

RES 825ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805825RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805825RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0805825RFKEAHP-ND
825 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

825 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805825RFKEAHP CRCW0805825RFKEAHP-ND
Product Name RES 825 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details