Vishay Precision Group Chip Resistor - Surface Mount CRCW0805825RFKEA

Description
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-825CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825CCT-ND
Chip Resistor - Surface Mount 541-825CCT-ND
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825CTR-ND
Chip Resistor - Surface Mount 541-825CTR-ND
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825CDKR-ND
Chip Resistor - Surface Mount 541-825CDKR-ND
825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329667-CRCW0805825RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329667-CRCW0805825RFKEA
Resistors - Chip Resistor - Surface Mount 1329667-CRCW0805825RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329667-CRCW0805825R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 825 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 825R 1% ET1 E3,541-825CCT,541-82 5CDKR,Q6936817CD,541 -825CTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329667-CRCW0805825RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 825 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 825R 1% ET1 E3,541-825CCT,541-825CDKR,Q6936817CD,541-825CTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805825RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805825RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805825RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
SMD 125mW 150V Resistor - 52-CRCW0805825RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW0805825RFKEA
SMD 125mW 150V Resistor 52-CRCW0805825RFKEA
0805 825R 1% Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805825RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805825RFKEA can be used for catalog matching and distributor lookup.

0805 825R 1% Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805825RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805825RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay - 53K0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay
53K0512
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay 53K0512
RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K0513 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K0513
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K0513
Thick Film Chip Resistor, FULL REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5524
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5524
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-825CCT-ND 1329667-CRCW0805825RFKEA CRCW0805825RFKEA 52-CRCW0805825RFKEA 53K0512 53K0513 61M5524
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... SMD 125mW 150V Resistor Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor, Full Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details