Vishay Precision Group CRCW0805825KFKTA CRCW0805825KFKTA

Description
CRCW0805825KFKTA
Request a Quote Datasheet
Description
CRCW0805825KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805825KFKTA - CRCW0805825KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805825KFKTA
CRCW0805825KFKTA
CRCW0805825KFKTA CRCW0805825KFKTA
CRCW0805825KFKTA

CRCW0805825KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805825KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805825KFKTA-ND
Chip Resistor - Surface Mount CRCW0805825KFKTA-ND
825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 825K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5355
Res, Thick Film, 825K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5355
RES, THICK FILM, 825K, 1%, 0.125W, 0805, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825K, 1%, 0.125W, 0805, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0805 825K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9691 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 825K 1% 100 Rt1 Rohs Compliant Vishay
37AH9691
Crcw0805 825K 1% 100 Rt1 Rohs Compliant Vishay 37AH9691
CRCW0805 825K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 825K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805825KFKTA CRCW0805825KFKTA-ND 07J5355 37AH9691
Product Name CRCW0805825KFKTA Chip Resistor - Surface Mount Res, Thick Film, 825K, 1%, 0.125W, 0805, Reel; Resistance Vishay Crcw0805 825K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details