Vishay Precision Group CRCW0805825KFKEA CRCW0805825KFKEA

Description
CRCW0805825KFKEA
Request a Quote Datasheet
Description
CRCW0805825KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805825KFKEA - CRCW0805825KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805825KFKEA
CRCW0805825KFKEA
CRCW0805825KFKEA CRCW0805825KFKEA
CRCW0805825KFKEA

CRCW0805825KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-825KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825KCTR-ND
Chip Resistor - Surface Mount 541-825KCTR-ND
825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825KCDKR-ND
Chip Resistor - Surface Mount 541-825KCDKR-ND
825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825KCCT-ND
Chip Resistor - Surface Mount 541-825KCCT-ND
825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4090
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4090
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
D12/crcw0805 100 825K 1% Et1 E3 Vishay - 79AH0360 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 825K 1% Et1 E3 Vishay
79AH0360
D12/crcw0805 100 825K 1% Et1 E3 Vishay 79AH0360
D12/CRCW0805 100 825K 1% ET1 E3

D12/CRCW0805 100 825K 1% ET1 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805825KFKEA 541-825KCTR-ND 28W4090 79AH0360
Product Name CRCW0805825KFKEA Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay D12/crcw0805 100 825K 1% Et1 E3 Vishay
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details