Vishay Intertechnology, Inc. RES., 1/10W 1% 825K 0805S CRCW08058253FRT1

Description
RES., 1/10W 1% 825K 0805S
Request a Quote
Description
RES., 1/10W 1% 825K 0805S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES., 1/10W 1% 825K 0805S - CRCW08058253FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES., 1/10W 1% 825K 0805S
CRCW08058253FRT1
RES., 1/10W 1% 825K 0805S CRCW08058253FRT1
RES., 1/10W 1% 825K 0805S

RES., 1/10W 1% 825K 0805S

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08058253FRT1
Product Name RES., 1/10W 1% 825K 0805S
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details