VISHAY INTERTECHNOLOGY, INC.
CRCW08058250F -- 825 OHM 1% 1/10W SMT-0805
Vishay Intertechnology, Inc.
825 OHM 1% 1/10W SMT-0805
CRCW08058250F
Description
825ohm 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
825ohm 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08058250F |
|
Product Name
|
825 OHM 1% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121000 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details