Vishay Intertechnology, Inc. RES 820R .1W 5% 805 CRCW0805821JRT1

Description
RES 820R .1W 5% 805
Request a Quote
Description
RES 820R .1W 5% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 820R .1W 5% 805 - CRCW0805821JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820R .1W 5% 805
CRCW0805821JRT1
RES 820R .1W 5% 805 CRCW0805821JRT1
RES 820R .1W 5% 805

RES 820R .1W 5% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805821JRT1
Product Name RES 820R .1W 5% 805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details