Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0805820RJNEA

Description
Win Source Part Number: 963278-CRCW0805820RJ NEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ821V; RK73B2ATTD821J; RK73B2ATTD751J; ERJ-6GEYJ751V; CRCW0805750RJNEA; RC0805JR-07820RLCRCW 0805820RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-820ADKR,541-820A CT,541-820ATR,D12/CR CW0805 200 820R 5% ET1 E3 Base Product Number: CRCW0805
Request a Quote Datasheet
Description
Win Source Part Number: 963278-CRCW0805820RJ NEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ821V; RK73B2ATTD821J; RK73B2ATTD751J; ERJ-6GEYJ751V; CRCW0805750RJNEA; RC0805JR-07820RLCRCW 0805820RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-820ADKR,541-820A CT,541-820ATR,D12/CR CW0805 200 820R 5% ET1 E3 Base Product Number: CRCW0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
963278-CRCW0805820RJNEA
Resistors - Chip Resistor - Surface Mount 963278-CRCW0805820RJNEA
Win Source Part Number: 963278-CRCW0805820RJ NEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ821V; RK73B2ATTD821J; RK73B2ATTD751J; ERJ-6GEYJ751V; CRCW0805750RJNEA; RC0805JR-07820RLCRCW 0805820RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-820ADKR,541-820A CT,541-820ATR,D12/CR CW0805 200 820R 5% ET1 E3 Base Product Number: CRCW0805

Win Source Part Number: 963278-CRCW0805820RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6GEYJ821V; RK73B2ATTD821J; RK73B2ATTD751J; ERJ-6GEYJ751V; CRCW0805750RJNEA; RC0805JR-07820RLCRCW0805820RJNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-820ADKR,541-820ACT,541-820ATR,D12/CRCW0805 200 820R 5% ET1 E3
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820ACT-ND
Chip Resistor - Surface Mount 541-820ACT-ND
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820ADKR-ND
Chip Resistor - Surface Mount 541-820ADKR-ND
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820ATR-ND
Chip Resistor - Surface Mount 541-820ATR-ND
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 820ohms 5% - CRCW0805820RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 820ohms 5%
CRCW0805820RJNEA
Thick Film Resistors - SMD 1/8watt 820ohms 5% CRCW0805820RJNEA
Thick Film Resistors - SMD 1/8watt 820ohms 5%

Thick Film Resistors - SMD 1/8watt 820ohms 5%

Supplier's Site
Automotive 820 Ohm 125mW 150V Resistor - 52-CRCW0805820RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 820 Ohm 125mW 150V Resistor
52-CRCW0805820RJNEA
Automotive 820 Ohm 125mW 150V Resistor 52-CRCW0805820RJNEA
0805 Thick Film Resistor, 820 Ohm, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805820RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 820 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 820 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805820RJNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 820 Ohm, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805820RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 820 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 820 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805820RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805820RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805820RJNEA
Chip Resistor - Surface Mount CRCW0805820RJNEA
RES SMD 820 OHM 5% 1/8W 0805

RES SMD 820 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 01H7108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Vishay
01H7108
Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Vishay 01H7108
RES, THICK FILM, 820R, 5%, 0.125W, 0805, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.125W, 0805, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Vishay - 59M6934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Vishay
59M6934
Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Vishay 59M6934
RES, THICK FILM, 820R, 5%, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 963278-CRCW0805820RJNEA 541-820ACT-ND CRCW0805820RJNEA 52-CRCW0805820RJNEA CRCW0805820RJNEA 01H7108 59M6934
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 820ohms 5% Automotive 820 Ohm 125mW 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details