Vishay Precision Group Surface Mount Resistors CRCW0805820RFKEA

Description
Vishay CRCW0805820RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805820RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791698
Surface Mount Resistors 6791698
Vishay CRCW0805820RFKEA

Vishay CRCW0805820RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-820CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820CCT-ND
Chip Resistor - Surface Mount 541-820CCT-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820CTR-ND
Chip Resistor - Surface Mount 541-820CTR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820CDKR-ND
Chip Resistor - Surface Mount 541-820CDKR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327116-CRCW0805820RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327116-CRCW0805820RFKEA
Resistors - Chip Resistor - Surface Mount 1327116-CRCW0805820RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327116-CRCW0805820R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 820R 1% ET1 E3,541-820CTR,541-82 0CDKR,541-820CCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327116-CRCW0805820RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 820R 1% ET1 E3,541-820CTR,541-820CDKR,541-820CCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW0805820RFKEA - CRCW0805820RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805820RFKEA
CRCW0805820RFKEA
CRCW0805820RFKEA CRCW0805820RFKEA
CRCW0805820RFKEA

CRCW0805820RFKEA

Supplier's Site
125mW 150V Resistor - 52-CRCW0805820RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125mW 150V Resistor
52-CRCW0805820RFKEA
125mW 150V Resistor 52-CRCW0805820RFKEA
820R 1% 0805 Thick Film Chip Resistor, 125mW, 150V Product overview: CRCW0805820RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805820RFKEA can be used for catalog matching and distributor lookup.

820R 1% 0805 Thick Film Chip Resistor, 125mW, 150V Product overview: CRCW0805820RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805820RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 820R, 1%, 0.125W, 0805; Resistance Vishay - 53K0509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.125W, 0805; Resistance Vishay
53K0509
Res, Thick Film, 820R, 1%, 0.125W, 0805; Resistance Vishay 53K0509
RES, THICK FILM, 820R, 1%, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K0510 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K0510
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K0510
Thick Film Chip Resistor, FULL REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791698 541-820CCT-ND 1327116-CRCW0805820RFKEA CRCW0805820RFKEA 52-CRCW0805820RFKEA 53K0509 53K0510
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount CRCW0805820RFKEA 125mW 150V Resistor Res, Thick Film, 820R, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor, Full Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details