Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805820RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4811
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4811
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3861
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3861
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4811
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details