Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard CRCW080581K6FKEA

Description
Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard
Request a Quote
Description
Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard - CRCW080581K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard
CRCW080581K6FKEA
Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard CRCW080581K6FKEA
Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard

Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard

Supplier's Site
D12/crcw0805 100 81K6 1% Et1 E3 Rohs Compliant Vishay - 49P1667 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 81K6 1% Et1 E3 Rohs Compliant Vishay
49P1667
D12/crcw0805 100 81K6 1% Et1 E3 Rohs Compliant Vishay 49P1667
D12/CRCW0805 100 81K6 1% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 100 81K6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080581K6FKEA 49P1667
Product Name Thick Film Resistors - SMD 1/8watt 81.6Kohms 1% Non Standard D12/crcw0805 100 81K6 1% Et1 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Resistance Range 81600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details