Vishay Precision Group Chip Resistor - Surface Mount CRCW080580R6FKTA

Description
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080580R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080580R6FKTA-ND
Chip Resistor - Surface Mount CRCW080580R6FKTA-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:80.6ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080580R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:80.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080580R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:80.6ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080580R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:80.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:80.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 80R6, 1%, 0.125W, 0805; Resistance Vishay - 36C9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.125W, 0805; Resistance Vishay
36C9759
Res, Thick Film, 80R6, 1%, 0.125W, 0805; Resistance Vishay 36C9759
RES, THICK FILM, 80R6, 1%, 0.125W, 0805; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 80R6, 1%, 0.125W, 0805; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 80.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 80.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5340
Resistor, Thick Film, 80.6 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5340
RESISTOR, THICK FILM, 80.6 OHM, 125mW, 1%, FULL REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 80.6 OHM, 125mW, 1%, FULL REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080580R6FKTA-ND CRCW080580R6FKTA 36C9759
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:80.6ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 80R6, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers