Vishay Precision Group Chip Resistor - Surface Mount CRCW080580R6FKEA

Description
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-80.6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6CDKR-ND
Chip Resistor - Surface Mount 541-80.6CDKR-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6CCT-ND
Chip Resistor - Surface Mount 541-80.6CCT-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6CTR-ND
Chip Resistor - Surface Mount 541-80.6CTR-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080580R6FKEA - CRCW080580R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080580R6FKEA
CRCW080580R6FKEA
CRCW080580R6FKEA CRCW080580R6FKEA
CRCW080580R6FKEA

CRCW080580R6FKEA

Supplier's Site
Res, Thick Film, 80R6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4679
Res, Thick Film, 80R6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4679
RES, THICK FILM, 80R6, 1%, 0.125W, 0805, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80R6, 1%, 0.125W, 0805, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay - 53K0499 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay
53K0499
Thick Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay 53K0499
THICK FILM RESISTOR, 80.6 OHM, 125mW, 1%; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 80.6 OHM, 125mW, 1%; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 80.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5523 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 80.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5523
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 80.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5523
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 80.6 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 80.6 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-80.6CDKR-ND CRCW080580R6FKEA 42K4679 61M5523
Product Name Chip Resistor - Surface Mount CRCW080580R6FKEA Res, Thick Film, 80R6, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 80.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details