80.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
D12/CRCW0805 100 80K6 1% ET6 e3 RoHS Compliant: Yes
RES SMD 80.6K OHM 1% 1/8W 0805
RES SMD 80.6K OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW080580K6FKEC-ND | 04Y0771 | CRCW080580K6FKEC | CRCW080580K6FKEC |
| Product Name | Chip Resistor - Surface Mount | D12/crcw0805 100 80K6 1% Et6 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |