Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 806ohms 1% CRCW0805806RFKEB

Description
Thick Film Resistors - SMD 1/8watt 806ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 806ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 806ohms 1% - CRCW0805806RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 806ohms 1%
CRCW0805806RFKEB
Thick Film Resistors - SMD 1/8watt 806ohms 1% CRCW0805806RFKEB
Thick Film Resistors - SMD 1/8watt 806ohms 1%

Thick Film Resistors - SMD 1/8watt 806ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805806RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805806RFKEB-ND
Chip Resistor - Surface Mount CRCW0805806RFKEB-ND
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805806RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805806RFKEB
Chip Resistor - Surface Mount CRCW0805806RFKEB
RES SMD 806 OHM 1% 1/8W 0805

RES SMD 806 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805806RFKEB CRCW0805806RFKEB-ND CRCW0805806RFKEB
Product Name Thick Film Resistors - SMD 1/8watt 806ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details