Vishay Intertechnology, Inc. RES 0805 PKG 1/8W 1% 8.06K CRCW08058061FT

Description
RES 0805 PKG 1/8W 1% 8.06K
Request a Quote
Description
RES 0805 PKG 1/8W 1% 8.06K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0805 PKG 1/8W 1% 8.06K - CRCW08058061FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0805 PKG 1/8W 1% 8.06K
CRCW08058061FT
RES 0805 PKG 1/8W 1% 8.06K CRCW08058061FT
RES 0805 PKG 1/8W 1% 8.06K

RES 0805 PKG 1/8W 1% 8.06K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08058061FT
Product Name RES 0805 PKG 1/8W 1% 8.06K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details