VISHAY INTERTECHNOLOGY, INC.
CRCW08058060FT -- RES CHIP 806 OHM 1% 0805
Vishay Intertechnology, Inc.
RES CHIP 806 OHM 1% 0805
CRCW08058060FT
Description
RES CHIP 806ohm 1% 0805
Request a Quote
Email Supplier
Description
RES CHIP 806ohm 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08058060FT |
|
Product Name
|
RES CHIP 806 OHM 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
205000 ohms
View Details
4 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details