Vishay Intertechnology, Inc. RES SMD TF 1/8W 1% 806R 0805 CRCW08058060FRT1

Description
RES SMD TF 1/8W 1% 806R 0805
Request a Quote
Description
RES SMD TF 1/8W 1% 806R 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD TF 1/8W 1% 806R 0805 - CRCW08058060FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD TF 1/8W 1% 806R 0805
CRCW08058060FRT1
RES SMD TF 1/8W 1% 806R 0805 CRCW08058060FRT1
RES SMD TF 1/8W 1% 806R 0805

RES SMD TF 1/8W 1% 806R 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08058060FRT1
Product Name RES SMD TF 1/8W 1% 806R 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details