Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08057R87FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW08057R87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW08057R87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08057R87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057R87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057R87FKTA-ND
Chip Resistor - Surface Mount CRCW08057R87FKTA-ND
7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057R87FKTA CRCW08057R87FKTA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:7.87ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details