Vishay Intertechnology, Inc. RES 7.87 OHM 1/8W 1% 0805 SMD CRCW08057R87FKEA

Description
RES 7.87ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.87ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 1/8W 1% 0805 SMD - CRCW08057R87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1/8W 1% 0805 SMD
CRCW08057R87FKEA
RES 7.87 OHM 1/8W 1% 0805 SMD CRCW08057R87FKEA
RES 7.87ohm 1/8W 1% 0805 SMD

RES 7.87ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.87CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87CCCT-ND
Chip Resistor - Surface Mount 541-7.87CCCT-ND
7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87CCDKR-ND
Chip Resistor - Surface Mount 541-7.87CCDKR-ND
7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87CCTR-ND
Chip Resistor - Surface Mount 541-7.87CCTR-ND
7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08057R87FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08057R87FKEA
Chip Resistor - Surface Mount CRCW08057R87FKEA
RES SMD 7.87 OHM 1% 1/8W 0805

RES SMD 7.87 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08057R87FKEA 541-7.87CCCT-ND CRCW08057R87FKEA
Product Name RES 7.87 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers