Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08057R50JNTA

Description
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08057R50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057R50JNTA-ND
Chip Resistor - Surface Mount CRCW08057R50JNTA-ND
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.5 OHM 1/8W 5% 0805 SMD - CRCW08057R50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/8W 5% 0805 SMD
CRCW08057R50JNTA
RES 7.5 OHM 1/8W 5% 0805 SMD CRCW08057R50JNTA
RES 7.5ohm 1/8W 5% 0805 SMD

RES 7.5ohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 7.5 5% 200 Rt1 Rohs Compliant Vishay - 49P1572 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 7.5 5% 200 Rt1 Rohs Compliant Vishay
49P1572
Crcw0805 7.5 5% 200 Rt1 Rohs Compliant Vishay 49P1572
CRCW0805 7.5 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 7.5 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057R50JNTA-ND CRCW08057R50JNTA 49P1572
Product Name Chip Resistor - Surface Mount RES 7.5 OHM 1/8W 5% 0805 SMD Crcw0805 7.5 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details