Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08057R50JNEB

Description
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08057R50JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057R50JNEB-ND
Chip Resistor - Surface Mount CRCW08057R50JNEB-ND
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 7R5 5% Et5 E3 Rohs Compliant Vishay - 49P1571 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 7R5 5% Et5 E3 Rohs Compliant Vishay
49P1571
D12/crcw0805 200 7R5 5% Et5 E3 Rohs Compliant Vishay 49P1571
D12/CRCW0805 200 7R5 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 7R5 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08057R50JNEB-ND 49P1571
Product Name Chip Resistor - Surface Mount D12/crcw0805 200 7R5 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers