Vishay Precision Group Chip Resistor - Surface Mount CRCW08057R50FNEA

Description
RES SMD 7.5 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 7.5 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08057R50FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057R50FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08057R50FNEADKR-ND
RES SMD 7.5 OHM 1% 1/8W 0805

RES SMD 7.5 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057R50FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057R50FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08057R50FNEACT-ND
RES SMD 7.5 OHM 1% 1/8W 0805

RES SMD 7.5 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057R50FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057R50FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08057R50FNEATR-ND
7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50 OHM 1/8W 1% 0805 SMD - CRCW08057R50FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1/8W 1% 0805 SMD
CRCW08057R50FNEA
RES 7.50 OHM 1/8W 1% 0805 SMD CRCW08057R50FNEA
RES 7.50ohm 1/8W 1% 0805 SMD

RES 7.50ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 7R5, 1%, 0.125W, 0805; Resistance Vishay - 89M6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.125W, 0805; Resistance Vishay
89M6829
Res, Thick Film, 7R5, 1%, 0.125W, 0805; Resistance Vishay 89M6829
RES, THICK FILM, 7R5, 1%, 0.125W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 0.125W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 7.5 Ohm, 125Mw, 1%; Filter Terminals Vishay - 89M6830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5 Ohm, 125Mw, 1%; Filter Terminals Vishay
89M6830
Resistor, Thick Film, 7.5 Ohm, 125Mw, 1%; Filter Terminals Vishay 89M6830
RESISTOR, THICK FILM, 7.5 OHM, 125mW, 1%; Filter Terminals:Surface Mount; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +155°C; Package / Case:0805; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5 OHM, 125mW, 1%; Filter Terminals:Surface Mount; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +155°C; Package / Case:0805; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW08057R50FNEADKR-ND CRCW08057R50FNEA 89M6829 89M6830
Product Name Chip Resistor - Surface Mount RES 7.50 OHM 1/8W 1% 0805 SMD Res, Thick Film, 7R5, 1%, 0.125W, 0805; Resistance Vishay Resistor, Thick Film, 7.5 Ohm, 125Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details