Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08057R50FKEA

Description
7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay D12/CRCW0805 e3 resistor is a thick film chip resistor designed for high reliability and stability in various electronic applications, including automotive, telecommunications, and industrial sectors. It features a resistance value of 7.5 ohms with a tolerance of ±1%, and a power rating of 0.125W. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/K. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its compact 0805 package size allows for efficient space utilization on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Vishay D12/CRCW0805 e3 resistor is a thick film chip resistor designed for high reliability and stability in various electronic applications, including automotive, telecommunications, and industrial sectors. It features a resistance value of 7.5 ohms with a tolerance of ±1%, and a power rating of 0.125W. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/K. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its compact 0805 package size allows for efficient space utilization on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.50CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50CCCT-ND
Chip Resistor - Surface Mount 541-7.50CCCT-ND
7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50CCTR-ND
Chip Resistor - Surface Mount 541-7.50CCTR-ND
7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50CCDKR-ND
Chip Resistor - Surface Mount 541-7.50CCDKR-ND
7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 7.5ohms 1% - CRCW08057R50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.5ohms 1%
CRCW08057R50FKEA
Thick Film Resistors - SMD 1/8watt 7.5ohms 1% CRCW08057R50FKEA
Thick Film Resistors - SMD 1/8watt 7.5ohms 1%

Thick Film Resistors - SMD 1/8watt 7.5ohms 1%

Supplier's Site
Res, Aec-Q200, 7R5, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7R5, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5290
Res, Aec-Q200, 7R5, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5290
RES, AEC-Q200, 7R5, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 7R5, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-7.50CCCT-ND CRCW08057R50FKEA 84AH5290
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 7.5ohms 1% Res, Aec-Q200, 7R5, 1%, 0.125W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers